The MAX3078E is a 3.3V RS-485/RS-422 transceiver with ±15kV ESD protection, fail-safe receiver circuitry, and hot-swap capability. It supports full-duplex operation, features a 1/8-unit load receiver input impedance allowing up to 256 transceivers on the bus, and provides driver slew rates not limited for data rates up to 16Mbps. The device operates from -40°C to +85°C and is offered in an 8-pin SO package, with a maximum power dissipation of 471mW at +70°C. It draws 800μA supply current when unloaded or with drivers disabled, and includes a shutdown mode consuming less than 10μA.
RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3078EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3078EASA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3078EASA+T |
| Product Name | +3.3V 15kV Interface Transceiver IC |
| Device Type | Transceiver |