ERSAELECTRONICS PTE. LTD. +3.3V 15kV Interface Transceiver IC 710-MAX3076EESD+

Description
RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3076EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3076EESD+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3076EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3076EESD+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3076E is a 3.3V RS-485/RS-422 transceiver with one driver and one receiver, designed for full-duplex communication. It features ±15kV ESD protection, fail-safe circuitry that ensures a logic-high receiver output during open or shorted inputs, and hot-swap capability to prevent bus transients during power-up. The driver slew rate is not limited, enabling data transmission up to 16Mbps. The device has a 1/8-unit load receiver input impedance, supporting up to 256 transceivers on a single bus. Operating temperature range is -40°C to +85°C. It is available in an 8-pin SO package with a maximum power dissipation of 471mW at +70°C. Shutdown mode consumes less than 10µA supply current.

Datasheet Summary
Powered by GS/AI

The MAX3076E is a 3.3V RS-485/RS-422 transceiver with one driver and one receiver, designed for full-duplex communication. It features ±15kV ESD protection, fail-safe circuitry that ensures a logic-high receiver output during open or shorted inputs, and hot-swap capability to prevent bus transients during power-up. The driver slew rate is not limited, enabling data transmission up to 16Mbps. The device has a 1/8-unit load receiver input impedance, supporting up to 256 transceivers on a single bus. Operating temperature range is -40°C to +85°C. It is available in an 8-pin SO package with a maximum power dissipation of 471mW at +70°C. Shutdown mode consumes less than 10µA supply current.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+3.3V 15kV Interface Transceiver IC
710-MAX3076EESD+
+3.3V 15kV Interface Transceiver IC 710-MAX3076EESD+
RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3076EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3076EESD+ can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC +3.3V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers Product overview: MAX3076EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3076EESD+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3076EESD+
Product Name +3.3V 15kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
View Details
Interface Transceiver IC - 702-DS2152L - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
SOIC Interface Transceiver IC - 683-DS2105Z - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube/Rail
View Details