ERSAELECTRONICS PTE. LTD. 5V Interface Transceiver IC 710-MAX3058ASA+T

Description
CAN Interface IC 5V, 1Mbps, Low Supply Current CAN Transc Product overview: MAX3058ASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3058ASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAN Interface IC 5V, 1Mbps, Low Supply Current CAN Transc Product overview: MAX3058ASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3058ASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3058ASA is a 5V, 1Mbps CAN transceiver designed for interface applications in printers, telecom backplanes, and industrial networks. It is available in an 8-pin SO package and operates over a -40°C to +125°C temperature range. The device supports four operating modes: high-speed up to 1Mbps, slope-control for EMI reduction, standby, and shutdown. It features differential transmit and receive capabilities, a common-mode output range of -7V to +12V, thermal shutdown protection, current limiting, and ±12kV ESD protection. The MAX3058 includes an internal pull-down resistor on the SHDN pin and does not integrate a termination resistor. Quiescent current in standby mode is up to 80μA, and shutdown current is 5μA when VSHDN = VCC.

Datasheet Summary
Powered by GS/AI

The MAX3058ASA is a 5V, 1Mbps CAN transceiver designed for interface applications in printers, telecom backplanes, and industrial networks. It is available in an 8-pin SO package and operates over a -40°C to +125°C temperature range. The device supports four operating modes: high-speed up to 1Mbps, slope-control for EMI reduction, standby, and shutdown. It features differential transmit and receive capabilities, a common-mode output range of -7V to +12V, thermal shutdown protection, current limiting, and ±12kV ESD protection. The MAX3058 includes an internal pull-down resistor on the SHDN pin and does not integrate a termination resistor. Quiescent current in standby mode is up to 80μA, and shutdown current is 5μA when VSHDN = VCC.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Interface Transceiver IC
710-MAX3058ASA+T
5V Interface Transceiver IC 710-MAX3058ASA+T
CAN Interface IC 5V, 1Mbps, Low Supply Current CAN Transc Product overview: MAX3058ASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3058ASA+T can be used for catalog matching and distributor lookup.

CAN Interface IC 5V, 1Mbps, Low Supply Current CAN Transc Product overview: MAX3058ASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3058ASA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3058ASA+T
Product Name 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Interface Transceiver IC - 565-AD22151YR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 702-73M1902-IM/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details