The MAX3045B is a quad 5V RS-485/RS-422 transmitter designed for high-speed data transmission up to 20Mbps, featuring ±10kV ESD protection per Human Body Model and ±4kV EFT immunity per IEC 1000-4-4. It operates from a single +5V supply with 1mA supply current and includes a 2nA low-power shutdown mode. The device is available in a 16-pin narrow SO package and supports hot-swap functionality for telecom and industrial applications. Pin compatibility is maintained with industry-standard 'SN75174 and '26LS31C devices.
RS-422/RS-485 Interface IC 10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters Product overview: MAX3045BCSE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10kV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 10kV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3045BCSE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3045BCSE+ |
| Product Name | Quad 10kV 5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 20000 kbps |