ERSAELECTRONICS PTE. LTD. Quad 10kV 5V Interface Transceiver IC 710-MAX3044EUE+

Description
RS-422/RS-485 Interface IC 10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters Product overview: MAX3044EUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10kV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 10kV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3044EUE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC 10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters Product overview: MAX3044EUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10kV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 10kV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3044EUE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3044EUE+ is a quad 5V RS-485/RS-422 transmitter in a 16-pin TSSOP package, designed for error-free data transmission at up to 2.5Mbps with slew-rate limiting to minimize EMI and cable reflections. It features ±10kV ESD protection per the Human Body Model, ±4kV immunity to electrical fast transients per IEC 1000-4-4, and a hot-swap capability for telecom applications. Operating supply current is 1mA, with a low-power shutdown mode consuming 10μA. The device operates from -40°C to +85°C and is pin-compatible with industry-standard SN75174 and 26LS31C devices.

Datasheet Summary
Powered by GS/AI

The MAX3044EUE+ is a quad 5V RS-485/RS-422 transmitter in a 16-pin TSSOP package, designed for error-free data transmission at up to 2.5Mbps with slew-rate limiting to minimize EMI and cable reflections. It features ±10kV ESD protection per the Human Body Model, ±4kV immunity to electrical fast transients per IEC 1000-4-4, and a hot-swap capability for telecom applications. Operating supply current is 1mA, with a low-power shutdown mode consuming 10μA. The device operates from -40°C to +85°C and is pin-compatible with industry-standard SN75174 and 26LS31C devices.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 10kV 5V Interface Transceiver IC
710-MAX3044EUE+
Quad 10kV 5V Interface Transceiver IC 710-MAX3044EUE+
RS-422/RS-485 Interface IC 10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters Product overview: MAX3044EUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10kV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 10kV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3044EUE+ can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC 10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters Product overview: MAX3044EUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10kV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 10kV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3044EUE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3044EUE+
Product Name Quad 10kV 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-AFBR-57R5APZ-SN-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Interface Transceiver IC - 686-LTM2889CY-5#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 4000 kbps
View Details
Interface Transceiver IC - 702-DS2155G+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface Transceiver IC - 702-DS21Q352 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details