The MAX3040CUE is a quad RS-485/RS-422 transmitter for digital data transmission over twisted-pair lines, operating from a single +5V supply. It features ±10kV ESD protection per Human Body Model and ±4kV immunity to Electrical Fast Transient bursts per IEC 1000-4-4. The device supports data rates up to 250kbps with slew-rate limiting to minimize EMI and reduce cable reflections. It includes hot-swap capability and a 2nA low-power shutdown mode. The MAX3040CUE is housed in a 16-pin TSSOP package and operates over a temperature range of 0°C to +70°C. It is pin-compatible with the SN75174, DS26LS31C, and LTC487. Typical supply current is 1mA with no load.
IC DRIVER 4/0 16TSSOP Product overview: MAX3040CUE from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3040CUE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3040CUE |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |