The MAX3040CSE+ is a quad 5V RS-485/RS-422 transmitter with ±10kV ESD protection per Human Body Model and ±4kV immunity to Electrical Fast Transient per IEC 1000-4-4. It operates at 250kbps and features hot-swap capability, low-power shutdown mode with 2nA supply current, and 1mA operating current. The device is available in a 16-pin narrow SO package and is pin-compatible with industry-standard SN75174 and LTC487. It supports differential output voltages of 1.5V to 2.0V into 27Ω and 50Ω loads and maintains driver-to-driver skew of ±350ns. Operating temperature range is 0°C to +70°C.
RS-422/RS-485 Interface IC 10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters Product overview: MAX3040CSE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10kV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 10kV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3040CSE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3040CSE+ |
| Product Name | Quad 10kV 5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 2000 kbps |