ERSAELECTRONICS PTE. LTD. Quad 15kV 3.3V Interface Transceiver IC 710-MAX3031EESE+T

Description
RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3031EESE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3031EESE+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3031EESE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3031EESE+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3031EESE is a quad RS-422 transmitter with ±15kV ESD protection on output pins, designed for 3.3V operation and hot-swap capability. It features a slew-rate-controlled 2Mbps data rate, a maximum propagation delay of 70ns, and a part-to-part skew of 5ns. The device consumes less than 330µW at 3.3V and operates from -40°C to +85°C in a 16-pin narrow SO package.

Datasheet Summary
Powered by GS/AI

The MAX3031EESE is a quad RS-422 transmitter with ±15kV ESD protection on output pins, designed for 3.3V operation and hot-swap capability. It features a slew-rate-controlled 2Mbps data rate, a maximum propagation delay of 70ns, and a part-to-part skew of 5ns. The device consumes less than 330µW at 3.3V and operates from -40°C to +85°C in a 16-pin narrow SO package.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 15kV 3.3V Interface Transceiver IC
710-MAX3031EESE+T
Quad 15kV 3.3V Interface Transceiver IC 710-MAX3031EESE+T
RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3031EESE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3031EESE+T can be used for catalog matching and distributor lookup.

RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3031EESE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3031EESE+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3031EESE+T
Product Name Quad 15kV 3.3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-AFBR-57R5APZ-AN1-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Interface Transceiver IC - 118-AFBR-5803ATQZ-3.3V-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details