ERSAELECTRONICS PTE. LTD. Quad 15kV 3.3V Interface Transceiver IC 710-MAX3030EEUE+T

Description
RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3030EEUE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3030EEUE+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3030EEUE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3030EEUE+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Quad 15kV 3.3V Interface Transceiver IC
710-MAX3030EEUE+T
Quad 15kV 3.3V Interface Transceiver IC 710-MAX3030EEUE+T
RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3030EEUE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3030EEUE+T can be used for catalog matching and distributor lookup.

RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3030EEUE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3030EEUE+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3030EEUE+T
Product Name Quad 15kV 3.3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS26504LNB2+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-TE2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details