The MAX3030E is a quad RS-422 transmitter designed for high-speed digital data transmission over balanced lines, compliant with TIA/EIA-422-B and ITU-T V.11 standards. It operates from a +3.3V supply and provides ±15kV ESD protection on transmitter outputs. The device features a guaranteed 20Mbps data rate, low static current consumption (ICC < 100µA), and hot-swap capability to prevent false transitions during power-up. Propagation delay is specified at a maximum of 16ns, with part-to-part skew less than 5ns. It is available in a 16-pin TSSOP package. Thermal shutdown and industry-standard pinout are included for robust operation and compatibility. The MAX3030ECUE variant operates from -40°C to +85°C.
RS-422 Interface IC 15kV ESD-Protected, 3.3V Quad RS-422 Transmitters Product overview: MAX3030ECUE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15kV, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 15kV, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3030ECUE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3030ECUE+T |
| Product Name | Quad 15kV 3.3V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 20000 kbps |