ERSAELECTRONICS PTE. LTD. +5V Interface Transceiver IC 710-MAX232ESE+

Description
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX232ESE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ESE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX232ESE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ESE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX232ESE+ is a +5V-powered, multichannel RS-232 driver/receiver intended for EIA/TIA-232E and V.28/V.24 interfaces, eliminating the need for a bipolar ±12V supply through integrated charge pump circuitry and capacitors. It operates from a single +5V supply and includes a 5μW shutdown mode. The device is offered in a 16-pin narrow SO package and supports data rates up to 116 kbps. Transmitter output voltage swing is ±5V to ±8V under 3kΩ load, and receiver input voltage range is ±30V. Operating temperature range is -40°C to +85°C, consistent with the MAX2_ _E_ _ series designation. Supply current is 10mA typical at no load and 15mA with both TTL/CMOS inputs active. The part includes integrated capacitors and requires no external components for basic operation, suited for space-constrained applications including portable diagnostics and multibus networks.

Datasheet Summary
Powered by GS/AI

The MAX232ESE+ is a +5V-powered, multichannel RS-232 driver/receiver intended for EIA/TIA-232E and V.28/V.24 interfaces, eliminating the need for a bipolar ±12V supply through integrated charge pump circuitry and capacitors. It operates from a single +5V supply and includes a 5μW shutdown mode. The device is offered in a 16-pin narrow SO package and supports data rates up to 116 kbps. Transmitter output voltage swing is ±5V to ±8V under 3kΩ load, and receiver input voltage range is ±30V. Operating temperature range is -40°C to +85°C, consistent with the MAX2_ _E_ _ series designation. Supply current is 10mA typical at no load and 15mA with both TTL/CMOS inputs active. The part includes integrated capacitors and requires no external components for basic operation, suited for space-constrained applications including portable diagnostics and multibus networks.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+5V Interface Transceiver IC
710-MAX232ESE+
+5V Interface Transceiver IC 710-MAX232ESE+
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX232ESE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ESE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX232ESE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ESE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX232ESE+
Product Name +5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-FTLF8528P3BNV-EM-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 686-LTM2889HY-5#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 4000 kbps
View Details
Interface Transceiver IC - 118-453154-B21-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details