ERSAELECTRONICS PTE. LTD. +5V Interface Transceiver IC 710-MAX232CSE+T

Description
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX232CSE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232CSE+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX232CSE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232CSE+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX232CSE+T is a +5V-powered, multichannel RS-232 driver/receiver designed for EIA/TIA-232E and V.28/V.24 interface applications without requiring a ±12V supply. It features integrated charge pump circuitry and capacitors, enabling single +5V operation with no external components. The device operates over a temperature range of 0°C to +70°C and is housed in a 16-pin wide SO package. It supports data rates up to 116 kbps with transmitter output voltage swings of ±5V to ±8V under a 3kΩ load, and includes a 5μW shutdown mode for power conservation. TTL/CMOS output levels are compatible with standard logic inputs, and receiver inputs tolerate up to ±30V. The part includes integrated capacitors and operates with VCC = +5V ±10%.

Datasheet Summary
Powered by GS/AI

The MAX232CSE+T is a +5V-powered, multichannel RS-232 driver/receiver designed for EIA/TIA-232E and V.28/V.24 interface applications without requiring a ±12V supply. It features integrated charge pump circuitry and capacitors, enabling single +5V operation with no external components. The device operates over a temperature range of 0°C to +70°C and is housed in a 16-pin wide SO package. It supports data rates up to 116 kbps with transmitter output voltage swings of ±5V to ±8V under a 3kΩ load, and includes a 5μW shutdown mode for power conservation. TTL/CMOS output levels are compatible with standard logic inputs, and receiver inputs tolerate up to ±30V. The part includes integrated capacitors and operates with VCC = +5V ±10%.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+5V Interface Transceiver IC
710-MAX232CSE+T
+5V Interface Transceiver IC 710-MAX232CSE+T
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX232CSE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232CSE+T can be used for catalog matching and distributor lookup.

RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX232CSE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232CSE+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX232CSE+T
Product Name +5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS21Q354C1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
Interface Transceiver IC - 118-ESFP-GE-SX-MM850-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-TE2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details