The MAX232ACWE is a +5V-powered, multichannel RS-232 driver/receiver with integrated charge pump and capacitors, eliminating the need for external bipolar supplies. It operates with a single +5V supply and includes a 5μW shutdown mode. The device is packaged in a 16-pin wide SO package, with an operating temperature range of 0°C to +70°C. It features two drivers and two receivers, supporting data rates up to 116 kbps with output voltage swings of ±5V to ±8V under 3kΩ load. The input and output logic levels comply with TTL/CMOS standards. The MAX232A variant uses 0.1μF capacitors internally. Its output short-circuit current is rated up to ±60mA for MAX220 variants, though the MAX232A specifies ±15V output swings under similar conditions. Input and output leakage currents are specified for shutdown and operational states. No external components are required for operation in standard configurations, making it suitable for compact designs.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: MAX232ACWE from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ACWE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX232ACWE |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |