The MAX222 is a +5V-powered, multichannel RS-232 transceiver designed for EIA/TIA-232E and V.28/V.24 interfaces, eliminating the need for a bipolar ±12V supply through integrated charge pump circuitry. It is available in an 18-pin wide SO package and operates over temperature ranges from 0°C to +70°C (C-grade), -40°C to +85°C (E-grade), or -55°C to +125°C (M-grade). The device includes two drivers and two receivers, supports data rates up to 120 kbps, features a 5μW shutdown mode, and provides ±15V output swing. It meets the absolute maximum ratings for VCC up to +6V, with input voltages on TIN limited to (VCC - 0.3V) and RIN up to ±30V, excluding MAX220 variants. Integrated capacitors reduce external component count, and the part is characterized for operation with C1-C4 = 0.1μF and a +5V supply.
IC TRANSCEIVER FULL 2/2 18SOIC Product overview: MAX222CWN from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222CWN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX222CWN |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |