The MAX221ECAE is a +5V powered, single-channel RS-232 transceiver with AutoShutdown™ functionality, designed for low-power serial communication in industrial and telecommunications applications. It is housed in a 16-pin SSOP package and provides ±15kV ESD protection on RS-232 I/O pins per the Human Body Model and IEC 1000-4-2 Air-Gap Discharge, and ±8kV per Contact Discharge. The device operates from 0°C to +70°C and draws 1µA in shutdown mode while guaranteeing a 250kbps data rate. It features automatic wake-up upon detection of an active RS-232 signal and includes an INVALID output to signal peripheral connectivity.
RS-232 Interface IC 15kV ESD-Protected, +5V, 1 A, Single RS-232 Transceiver with AutoShutdown Product overview: MAX221ECAE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, +5V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, +5V, 1 A, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX221ECAE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX221ECAE+T |
| Product Name | 15kV +5V 1 A Interface Transceiver IC |
| Device Type | Transceiver |