ERSAELECTRONICS PTE. LTD. +5V Interface Transceiver IC 710-MAX220ESE+

Description
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX220ESE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX220ESE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX220ESE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX220ESE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX220ESE+ is a +5V-powered, multichannel RS-232 driver/receiver IC in a 16-pin narrow SO package, designed for applications requiring single-supply operation without external charge pump components. It supports RS-232E and V.28/V.24 interfaces with transmitter output voltage swing of ±5 V to ±8 V under 3 kΩ load and receiver input voltage range of ±25 V. The device operates from 4.5 V to 5.5 V, features a 5 μW shutdown mode, and operates over the extended industrial temperature range of -40°C to +85°C. No external capacitors are required.

Datasheet Summary
Powered by GS/AI

The MAX220ESE+ is a +5V-powered, multichannel RS-232 driver/receiver IC in a 16-pin narrow SO package, designed for applications requiring single-supply operation without external charge pump components. It supports RS-232E and V.28/V.24 interfaces with transmitter output voltage swing of ±5 V to ±8 V under 3 kΩ load and receiver input voltage range of ±25 V. The device operates from 4.5 V to 5.5 V, features a 5 μW shutdown mode, and operates over the extended industrial temperature range of -40°C to +85°C. No external capacitors are required.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+5V Interface Transceiver IC
710-MAX220ESE+
+5V Interface Transceiver IC 710-MAX220ESE+
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX220ESE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX220ESE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX220ESE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX220ESE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX220ESE+
Product Name +5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

3.3V Interface Transceiver IC - 702-DS21354LC+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4V ~ 5.5V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details