ERSAELECTRONICS PTE. LTD. +5V Interface Transceiver IC 710-MAX220CPE+

Description
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX220CPE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX220CPE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX220CPE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX220CPE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX220 is a +5V-powered, multichannel RS-232 driver/receiver with integrated charge pump and capacitors, eliminating the need for external bipolar supplies. It operates from a single +5V supply and includes a 5μW shutdown mode. The device supports RS-232 input voltage ranges up to ±25V and outputs ±5V to ±8V swing into 3kΩ loads. It features TTL/CMOS-compatible inputs and outputs, with a data rate up to 116 kbps. The MAX220 is available in a 16-pin plastic DIP package and operates over a temperature range of 0°C to +70°C. It is designed for applications requiring compact, low-power RS-232 interface translation, particularly where board space is limited. All internal capacitors are integrated, reducing external component count.

Datasheet Summary
Powered by GS/AI

The MAX220 is a +5V-powered, multichannel RS-232 driver/receiver with integrated charge pump and capacitors, eliminating the need for external bipolar supplies. It operates from a single +5V supply and includes a 5μW shutdown mode. The device supports RS-232 input voltage ranges up to ±25V and outputs ±5V to ±8V swing into 3kΩ loads. It features TTL/CMOS-compatible inputs and outputs, with a data rate up to 116 kbps. The MAX220 is available in a 16-pin plastic DIP package and operates over a temperature range of 0°C to +70°C. It is designed for applications requiring compact, low-power RS-232 interface translation, particularly where board space is limited. All internal capacitors are integrated, reducing external component count.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+5V Interface Transceiver IC
710-MAX220CPE+
+5V Interface Transceiver IC 710-MAX220CPE+
RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX220CPE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX220CPE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC +5V-Powered, Multichannel RS-232 Drivers Product overview: MAX220CPE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX220CPE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX220CPE+
Product Name +5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
5V BGA Interface Transceiver IC - 702-DS21Q48A3N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details
Interface Transceiver IC - 118-STM1E-SFP02 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
View Details