The MAX22026/MAX22026F are compact, isolated, half-duplex RS-485/RS-422 transceivers with AutoDirection control, designed for robust communication up to 16Mbps. They feature 3.5kVRMS galvanic isolation, withstand 630VPEAK repetitive peak isolation voltage, and operate from -40°C to +85°C. The devices are housed in an 8-pin wide body SOIC package with 5.5mm creepage distance and include ±10kV HBM ESD protection on driver outputs and receiver inputs. Safety approvals include UL1577 and cUL CSA Bulletin 5A.
RS-422/RS-485 Interface IC Compact, Isolated Half-Duplex RS-485/RS- Product overview: MAX22026AWA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX22026AWA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX22026AWA+T |
| Product Name | Isolated Interface Transceiver IC |
| Device Type | Transceiver |