The MAX22025AWA+T is a compact, isolated, half-duplex RS-485/RS-422 transceiver with AutoDirection control, featuring a wide-body 8-pin SOIC package with 5.5mm creepage. It supports data rates up to 0.5Mbps with slew-rate limited drivers, provides 3.5kVRMS galvanic isolation for 60 seconds, and withstands 630VPEAK repetitive peak isolation voltage. The device includes ±10kV HBM ESD protection on driver outputs and receiver inputs, a failsafe receiver, and operates from -40°C to +85°C. It meets UL1577 and cUL CSA Bulletin 5A safety standards.
RS-422/RS-485 Interface IC Compact, Isolated Half-Duplex RS-485/RS- Product overview: MAX22025AWA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX22025AWA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX22025AWA+T |
| Product Name | Isolated Interface Transceiver IC |
| Device Type | Transceiver |