ERSAELECTRONICS PTE. LTD. Dual 1.8V 4.25V Interface Transceiver IC 710-MAX218CAP+

Description
RS-232 Interface IC 1.8V to 4.25V Powered, True RS-232 Dual Product overview: MAX218CAP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 4.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 4.25V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX218CAP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 1.8V to 4.25V Powered, True RS-232 Dual Product overview: MAX218CAP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 4.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 4.25V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX218CAP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX218CAP is a dual transceiver IC designed for battery-powered EIA/TIA-232E and V.28/V.24 communication interfaces, operating from 1.8V to 4.25V without external voltage regulation. It features two drivers and two receivers with true RS-232 voltage levels, a 120kbps data rate, and a 1µA shutdown mode that leaves receivers active. The device includes on-board DC-DC converters to generate RS-232 voltage levels from a single supply. It is housed in a 20-pin SSOP package and operates from 0°C to +70°C. All receiver outputs are three-state, enabling wire-ORing with other interface standards. The part supports shutdown control via the SHDN pin and receiver enable control via the EN pin.

Datasheet Summary
Powered by GS/AI

The MAX218CAP is a dual transceiver IC designed for battery-powered EIA/TIA-232E and V.28/V.24 communication interfaces, operating from 1.8V to 4.25V without external voltage regulation. It features two drivers and two receivers with true RS-232 voltage levels, a 120kbps data rate, and a 1µA shutdown mode that leaves receivers active. The device includes on-board DC-DC converters to generate RS-232 voltage levels from a single supply. It is housed in a 20-pin SSOP package and operates from 0°C to +70°C. All receiver outputs are three-state, enabling wire-ORing with other interface standards. The part supports shutdown control via the SHDN pin and receiver enable control via the EN pin.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.8V 4.25V Interface Transceiver IC
710-MAX218CAP+
Dual 1.8V 4.25V Interface Transceiver IC 710-MAX218CAP+
RS-232 Interface IC 1.8V to 4.25V Powered, True RS-232 Dual Product overview: MAX218CAP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 4.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 4.25V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX218CAP+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 1.8V to 4.25V Powered, True RS-232 Dual Product overview: MAX218CAP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 4.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 4.25V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX218CAP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX218CAP+
Product Name Dual 1.8V 4.25V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 3.3V BGA Interface Transceiver IC - 702-DS21Q354B+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Interface Transceiver IC - 118-FTLF8528P3BNV-EM-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details