The MAX214EPI is a +5V RS-232 transceiver configured as a programmable DTE or DCE interface with eight lines, designed for compatibility with AT-compatible computers and peripherals. It operates over a temperature range of -40°C to +85°C and is packaged in a 28-pin plastic DIP. The device supports data rates up to 116kbps, includes a shutdown mode drawing 20μA, and maintains active receivers during shutdown. It uses 1μF charge pump capacitors and features TTL/CMOS-compatible output levels. The transceiver complies with RS-232 standards and provides ±15V receiver input voltage tolerance. Block diagram and pinouts are provided for DTE/DCE configuration via a control pin.
IC TRANSCEIVER FULL 3/5 28DIP Product overview: MAX214EPI from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX214EPI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX214EPI |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |