ERSAELECTRONICS PTE. LTD. +5V Interface Transceiver IC 710-MAX214CWI+T

Description
RS-232 Interface IC Programmable DTE/DCE, +5V RS-232 Transce Product overview: MAX214CWI+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX214CWI+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC Programmable DTE/DCE, +5V RS-232 Transce Product overview: MAX214CWI+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX214CWI+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX214CWI is a +5V RS-232 transceiver offering an 8-line, software-configurable DTE or DCE interface, eliminating the need for null modem cables. It operates from a single 5V supply and includes charge pump capacitors of 1µF. The device supports data rates up to 116kbps and consumes 20µA in shutdown mode while keeping receivers active. Packaged in a 28-pin wide SOIC, it measures 17.70mm to 18.10mm in length and 7.40mm to 7.60mm in width. Operating temperature range is -40°C to +85°C. The device features programmable DTE/DCE mode via a control pin and meets standard RS-232 electrical requirements with ±15V receiver input tolerance.

Datasheet Summary
Powered by GS/AI

The MAX214CWI is a +5V RS-232 transceiver offering an 8-line, software-configurable DTE or DCE interface, eliminating the need for null modem cables. It operates from a single 5V supply and includes charge pump capacitors of 1µF. The device supports data rates up to 116kbps and consumes 20µA in shutdown mode while keeping receivers active. Packaged in a 28-pin wide SOIC, it measures 17.70mm to 18.10mm in length and 7.40mm to 7.60mm in width. Operating temperature range is -40°C to +85°C. The device features programmable DTE/DCE mode via a control pin and meets standard RS-232 electrical requirements with ±15V receiver input tolerance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+5V Interface Transceiver IC
710-MAX214CWI+T
+5V Interface Transceiver IC 710-MAX214CWI+T
RS-232 Interface IC Programmable DTE/DCE, +5V RS-232 Transce Product overview: MAX214CWI+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX214CWI+T can be used for catalog matching and distributor lookup.

RS-232 Interface IC Programmable DTE/DCE, +5V RS-232 Transce Product overview: MAX214CWI+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX214CWI+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX214CWI+T
Product Name +5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Interface Transceiver IC - 702-73M1906B-IVT/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Interface Transceiver IC - 702-DS21348T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 702-DS26528GNA4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details