ERSAELECTRONICS PTE. LTD. Low-Power +3V Interface Transceiver IC 710-MAX212CAG+T

Description
RS-232 Interface IC +3V-Powered, Low-Power, True RS-232 Tran Product overview: MAX212CAG+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX212CAG+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC +3V-Powered, Low-Power, True RS-232 Tran Product overview: MAX212CAG+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX212CAG+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX212 is a +3V-powered, low-power RS-232 transceiver designed for EIA/TIA-232E and V.28/V.24 communication interfaces, providing three drivers and five receivers. It operates from a 3.0V to 3.6V supply and maintains true RS-232 voltage levels, with a guaranteed data rate of 120kbps. The device features a 1µA typical shutdown mode while keeping receivers active, and offers three-state outputs on all receiver lines for wire-ORing. It is available in a 24-pin SSOP package, occupying less than half the board area of the equivalent SO package. Supply current is 3mA maximum when unloaded. all transmitters deliver ±5.5V output swing into 3kΩ loads, and input voltage thresholds comply with EIA/TIA-232E specifications. The MAX212CAG variant is specified for operation over a temperature range of 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The MAX212 is a +3V-powered, low-power RS-232 transceiver designed for EIA/TIA-232E and V.28/V.24 communication interfaces, providing three drivers and five receivers. It operates from a 3.0V to 3.6V supply and maintains true RS-232 voltage levels, with a guaranteed data rate of 120kbps. The device features a 1µA typical shutdown mode while keeping receivers active, and offers three-state outputs on all receiver lines for wire-ORing. It is available in a 24-pin SSOP package, occupying less than half the board area of the equivalent SO package. Supply current is 3mA maximum when unloaded. all transmitters deliver ±5.5V output swing into 3kΩ loads, and input voltage thresholds comply with EIA/TIA-232E specifications. The MAX212CAG variant is specified for operation over a temperature range of 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power +3V Interface Transceiver IC
710-MAX212CAG+T
Low-Power +3V Interface Transceiver IC 710-MAX212CAG+T
RS-232 Interface IC +3V-Powered, Low-Power, True RS-232 Tran Product overview: MAX212CAG+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX212CAG+T can be used for catalog matching and distributor lookup.

RS-232 Interface IC +3V-Powered, Low-Power, True RS-232 Tran Product overview: MAX212CAG+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, +3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX212CAG+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX212CAG+T
Product Name Low-Power +3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 686-LTM2889HY-3#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 4000 kbps
View Details
Interface Transceiver IC - 702-DS21FF44 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-NC2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details