The MAX208 is a +5V-powered RS-232 transceiver with four drivers and four receivers, intended for battery-powered and portable equipment requiring single-supply operation. It features integrated charge pump circuitry eliminating the need for external bipolar supplies, and supports data rates up to 120 kbps with a ±5V output swing under EIA/TIA-232E load conditions. Available in a 24-pin wide SO package, it operates from 0°C to +70°C and consumes 75μA in shutdown mode. The device includes TTL/CMOS-compatible inputs and outputs with 3kΩ to 7kΩ output loading capability.
IC TRANSCEIVER FULL 4/4 24SOIC Product overview: MAX208EWG from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208EWG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX208EWG |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |