The MAX208 is a +5V-powered RS-232 transceiver featuring four drivers and four receivers with integrated charge pump circuitry for single-supply operation. It supports data rates up to 120kbps and maintains ±5V output swing under load per EIA/TIA-232E specifications. The device is available in a 24-pin SSOP package, which reduces board space compared to wider SO packages. It includes a shutdown mode with a supply current of 1μA at +25°C and operates over the -40°C to +85°C temperature range. External 0.1μF capacitors are required for charge pump operation. The transceiver complies with TTL/CMOS input and output logic levels and features continuous short-circuit protection on all transmitter outputs.
IC TRANSCEIVER FULL 4/4 24SSOP Product overview: MAX208EAG from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208EAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX208EAG |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |