The MAX207 is a +5V-powered RS-232 transceiver with integrated charge pump circuitry, enabling single-supply operation without external voltage multipliers. It features three drivers and three receivers, and is available in a 24-pin surface-mount SO package and a 24-pin SSOP package. The device supports data rates up to 120kbps with EIA/TIA-232E compliance, maintains ±5V output swing under load, and includes TTL/CMOS-compatible logic inputs. Operating temperature ranges include 0°C to +70°C (commercial) and -40°C to +85°C (extended). The MAX207 uses 0.1μF external capacitors for charge pump operation and has a shutdown mode consuming less than 10μA. Continuous short-circuit protection is provided on all transmitter outputs.
IC TRANSCEIVER FULL 5/3 24SSOP Product overview: MAX207EAG from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207EAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX207EAG |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |