ERSAELECTRONICS PTE. LTD. 232 W SSOP Interface Transceiver IC 710-MAX207CAG-T

Description
IC TXRX RS-232 W/CAP 24-SSOP Product overview: MAX207CAG-T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 W, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 232 W, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207CAG-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX RS-232 W/CAP 24-SSOP Product overview: MAX207CAG-T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 W, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 232 W, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207CAG-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX207CAG-T is a +5V RS-232 transceiver with integrated charge pump circuitry for single-supply operation, featuring three drivers and five receivers in a 24-pin shrink small-outline (SSOP) package. It supports data rates up to 120kbps with ±5V output swing under EIA/TIA-232E load conditions, and includes an active shutdown mode that reduces supply current to 1μA at +25°C. The device operates from 0°C to +70°C and requires no external capacitors. Its TTL/CMOS inputs accept logic levels compatible with 5V systems, and the transceivers provide continuous short-circuit protection on output pins. The part requires no additional components and is intended for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The MAX207CAG-T is a +5V RS-232 transceiver with integrated charge pump circuitry for single-supply operation, featuring three drivers and five receivers in a 24-pin shrink small-outline (SSOP) package. It supports data rates up to 120kbps with ±5V output swing under EIA/TIA-232E load conditions, and includes an active shutdown mode that reduces supply current to 1μA at +25°C. The device operates from 0°C to +70°C and requires no external capacitors. Its TTL/CMOS inputs accept logic levels compatible with 5V systems, and the transceivers provide continuous short-circuit protection on output pins. The part requires no additional components and is intended for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
232 W SSOP Interface Transceiver IC - 710-MAX207CAG-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
232 W SSOP Interface Transceiver IC
710-MAX207CAG-T
232 W SSOP Interface Transceiver IC 710-MAX207CAG-T
IC TXRX RS-232 W/CAP 24-SSOP Product overview: MAX207CAG-T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 W, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 232 W, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207CAG-T can be used for catalog matching and distributor lookup.

IC TXRX RS-232 W/CAP 24-SSOP Product overview: MAX207CAG-T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 W, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 232 W, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207CAG-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX207CAG-T
Product Name 232 W SSOP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS2141Q - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details