The MAX206 is a +5V-powered RS-232 transceiver with four drivers and four receivers, featuring an integrated charge pump that eliminates the need for external ±12V supplies. It operates from a single +5V supply and includes a shutdown mode consuming 1 to 10 μA. The device is available in a 24-pin narrow plastic DIP package and supports data rates up to 120 kbps with ±5V output swing under EIA/TIA-232E load conditions. It is rated for operation from 0°C to +70°C and includes TTL/CMOS-compatible logic inputs with a 0.8V to 2.4V input threshold range.
IC TRANSCEIVER FULL 4/4 24DIP Product overview: MAX206CNG+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX206CNG+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX206CNG+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |