The MAX205 is a +5V-powered RS-232 transceiver with two drivers and two receivers, featuring integrated charge pump circuitry that eliminates the need for external capacitors. It operates from a single +5V supply and supports data rates up to 120kbps with ±5V output swing under EIA/TIA-232E load conditions. The device includes a shutdown mode drawing 1μA typical current. It is available in a 24-pin SSOP package, reducing board space by up to 40% compared to a wide SO package. It operates from 0°C to +70°C (C-grade) or -40°C to +85°C (E-grade).
IC TRANSCEIVER FULL 5/3 24DIP Product overview: MAX205CPG from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX205CPG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX205CPG |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |