The MAX203E is a 5V RS-232 transceiver with integrated charge pump circuitry that eliminates the need for external capacitors, enabling single-supply operation. It features two drivers and two receivers, with ±15kV ESD protection per the human body model. The device is available in a 20-pin wide SO package and operates from 0°C to +70°C. It meets EIA/TIA-232E and CCITT V.28 specifications at data rates up to 120kbps. The MAX203E consumes 15μA in shutdown mode and provides TTL-compatible logic levels with a supply current of 5mA to 10mA under normal operation. It supports continuous short-circuit protection on transmitter outputs.
IC TRANSCEIVER FULL 2/2 20SOIC Product overview: MAX203EEWP+G36 from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX203EEWP+G36 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX203EEWP+G36 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |