ERSAELECTRONICS PTE. LTD. 15kV +5V Interface Transceiver IC 710-MAX203EEPP+G36

Description
RS-232 Interface IC 15kV ESD-Protected, +5V RS-232 Transceivers Product overview: MAX203EEPP+G36 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX203EEPP+G36 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, +5V RS-232 Transceivers Product overview: MAX203EEPP+G36 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX203EEPP+G36 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX203E is a 5V RS-232 transceiver with integrated charge pump circuitry that eliminates the need for external capacitors and operates from a single +5V supply. It features ±15kV ESD protection per the Human Body Model and meets EIA/TIA-232E and CCITT V.28 specifications up to 120kbps. It includes two drivers and two receivers in a 20-pin plastic DIP or SO package, with a shutdown mode consuming 1μA. It operates from 0°C to +70°C and is rated for continuous short-circuit conditions on transmitter outputs.

Datasheet Summary
Powered by GS/AI

The MAX203E is a 5V RS-232 transceiver with integrated charge pump circuitry that eliminates the need for external capacitors and operates from a single +5V supply. It features ±15kV ESD protection per the Human Body Model and meets EIA/TIA-232E and CCITT V.28 specifications up to 120kbps. It includes two drivers and two receivers in a 20-pin plastic DIP or SO package, with a shutdown mode consuming 1μA. It operates from 0°C to +70°C and is rated for continuous short-circuit conditions on transmitter outputs.

Suppliers

Company
Product
Description
Supplier Links
15kV +5V Interface Transceiver IC - 710-MAX203EEPP+G36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15kV +5V Interface Transceiver IC
710-MAX203EEPP+G36
15kV +5V Interface Transceiver IC 710-MAX203EEPP+G36
RS-232 Interface IC 15kV ESD-Protected, +5V RS-232 Transceivers Product overview: MAX203EEPP+G36 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX203EEPP+G36 can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, +5V RS-232 Transceivers Product overview: MAX203EEPP+G36 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX203EEPP+G36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX203EEPP+G36
Product Name 15kV +5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Bulk
View Details
3.3V Interface Transceiver IC - 702-DS21348GN-C01 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details