The MAX203 is a +5V RS-232 transceiver with two drivers and two receivers, featuring integrated charge pump circuitry that eliminates the need for external capacitors and bipolar supplies. It operates from a single +5V supply and supports data rates up to 120kbps with EIA/TIA-232E compliance. The device is available in a 20-pin wide SO package, consumes 5μW in shutdown mode, and maintains ±5V output swing under load. It operates from 0°C to +70°C and includes TTL/CMOS input and output levels with continuous short-circuit protection on transmitter outputs.
IC TRANSCEIVER FULL 2/2 20SOIC Product overview: MAX203CWP+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX203CWP+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX203CWP+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |