The MAX202E is a dual RS-232 transceiver with integrated charge pump circuitry for single +5V operation and ±15kV HBM ESD protection on transmitter outputs and receiver inputs. It is available in a 16-pin narrow SO package and meets EIA/TIA-232E and CCITT V.28 specifications at data rates up to 120kbps. The device operates from 0°C to +70°C and includes shutdown modes with low power consumption. No external capacitors are required for the charge pump, and the transceiver supports continuous short-circuit protection on transmitter outputs.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: MAX202EESE-T from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202EESE-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX202EESE-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |