ERSAELECTRONICS PTE. LTD. +5V Interface Transceiver IC 710-MAX201EWE+

Description
RS-232 Interface IC +5V, RS-232 Transceivers with 0.1 F External Capacitors Product overview: MAX201EWE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX201EWE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC +5V, RS-232 Transceivers with 0.1 F External Capacitors Product overview: MAX201EWE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX201EWE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX201EWE+ is a +5V RS-232 transceiver with two drivers and two receivers, designed for single-supply operation using an integrated charge pump. It delivers ±5V output swing into 3kΩ loads and supports data rates up to 120kbps. The device operates from a +5V ±10% supply voltage, accepts RS-232 input voltages up to ±30V, and provides TTL/CMOS-compatible input and output levels. It is housed in a 20-pin wide SO package and functions over the temperature range of -40°C to +85°C. Transmitter outputs are short-circuit protected, and receiver inputs include hysteresis for noise immunity.

Datasheet Summary
Powered by GS/AI

The MAX201EWE+ is a +5V RS-232 transceiver with two drivers and two receivers, designed for single-supply operation using an integrated charge pump. It delivers ±5V output swing into 3kΩ loads and supports data rates up to 120kbps. The device operates from a +5V ±10% supply voltage, accepts RS-232 input voltages up to ±30V, and provides TTL/CMOS-compatible input and output levels. It is housed in a 20-pin wide SO package and functions over the temperature range of -40°C to +85°C. Transmitter outputs are short-circuit protected, and receiver inputs include hysteresis for noise immunity.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+5V Interface Transceiver IC
710-MAX201EWE+
+5V Interface Transceiver IC 710-MAX201EWE+
RS-232 Interface IC +5V, RS-232 Transceivers with 0.1 F External Capacitors Product overview: MAX201EWE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX201EWE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC +5V, RS-232 Transceivers with 0.1 F External Capacitors Product overview: MAX201EWE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX201EWE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX201EWE+
Product Name +5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS3112N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.3V Interface Transceiver IC - 702-DS26303L-75+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
Interface Transceiver IC - 702-DS2155GNB+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 118-10GBASE-SR-SFP-HPC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details