The MAX200 is a +5V-powered RS-232 transceiver with integrated charge pump circuitry, eliminating the need for external bipolar supplies. It features five drivers and no receivers, and operates with four external 0.1µF capacitors. The device is available in a 20-pin wide SOIC package and supports shutdown mode consuming 1µA. It maintains ±5V to ±8V output swing at data rates up to 120kbps under EIA/TIA-232E load conditions. Operating temperature range is -40°C to +85°C for the E variant.
IC TXRX RS-232 W/CAP 20-SOIC Product overview: MAX200EWP+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 W, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 232 W, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX200EWP+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX200EWP+T |
| Product Name | 232 W SOIC Interface Transceiver IC |
| Device Type | Transceiver |