The MAX1490EACPG+ is an isolated, full-duplex RS-485/RS-422 transceiver in a 24-pin wide plastic DIP package, designed for high-speed data transmission up to 2.5Mbps. It features ±15kV ESD protection on I/O pins, a single +5V logic supply, current limiting, and thermal shutdown for driver overload protection. The device provides 1260VRMS (1min) isolation voltage and meets all RS-485/RS-422 specifications. The receiver includes fail-safe functionality to ensure a high output state during open-circuit conditions.
IC TRANSCEIVER FULL 1/1 24DIP Product overview: MAX1490EACPG+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1490EACPG+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX1490EACPG+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |