ERSAELECTRONICS PTE. LTD. 60V Interface Transceiver IC 710-MAX14883EASA+T

Description
CAN Interface IC CAN Transceiver with 60V Fault Protection Selectable Polarity Product overview: MAX14883EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14883EASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAN Interface IC CAN Transceiver with 60V Fault Protection Selectable Polarity Product overview: MAX14883EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14883EASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX14883E is a fault-protected, high-speed CAN transceiver designed for industrial network applications, featuring ±60V fault protection on CANH and CANL, ±10kV IEC 61000-4-2 contact ESD protection, and a selectable polarity input to correct cross-wired cables. It operates from a single 5V supply with a logic-level input (VL) supporting 1.71V to 5.5V, enabling interface with diverse logic systems. The device supports data rates up to 1Mbps and includes dominant timeout protection to prevent bus lockup. It is packaged in an 8-pin SOIC and operates over the -40°C to +125°C temperature range.

Datasheet Summary
Powered by GS/AI

The MAX14883E is a fault-protected, high-speed CAN transceiver designed for industrial network applications, featuring ±60V fault protection on CANH and CANL, ±10kV IEC 61000-4-2 contact ESD protection, and a selectable polarity input to correct cross-wired cables. It operates from a single 5V supply with a logic-level input (VL) supporting 1.71V to 5.5V, enabling interface with diverse logic systems. The device supports data rates up to 1Mbps and includes dominant timeout protection to prevent bus lockup. It is packaged in an 8-pin SOIC and operates over the -40°C to +125°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
60V Interface Transceiver IC - 710-MAX14883EASA+T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V Interface Transceiver IC
710-MAX14883EASA+T
60V Interface Transceiver IC 710-MAX14883EASA+T
CAN Interface IC CAN Transceiver with 60V Fault Protection Selectable Polarity Product overview: MAX14883EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14883EASA+T can be used for catalog matching and distributor lookup.

CAN Interface IC CAN Transceiver with 60V Fault Protection Selectable Polarity Product overview: MAX14883EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 60V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14883EASA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX14883EASA+T
Product Name 60V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS21Q554 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Package Type Tray
View Details
Interface Transceiver IC - 686-LTM2889IY-5#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 4000 kbps
View Details
SOIC Interface Transceiver IC - 683-DS2105Z - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube/Rail
View Details
Interface Transceiver IC - 702-73M1916-IVTR/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details