ERSAELECTRONICS PTE. LTD. Interface Transceiver IC 710-MAX1486CUB+T

Description
RS-422/RS-485 Interface IC Software-Selectable, Half-/Full-Duplex, Slew-Rate-Limited,12 Mbps, RS-485/RS-422 Transceivers in MAX Package Product overview: MAX1486CUB+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1486CUB+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC Software-Selectable, Half-/Full-Duplex, Slew-Rate-Limited,12 Mbps, RS-485/RS-422 Transceivers in MAX Package Product overview: MAX1486CUB+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1486CUB+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX1486CUB+T is a software-selectable half-/full-duplex RS-485/RS-422 transceiver in a 10-pin µMAX package, designed for low-power serial communication in space-constrained applications. It supports data rates up to 12Mbps with non-slew-rate-limited drivers, operates from a single 5V supply, and draws 300µA quiescent current. The device allows up to 256 transceivers on the bus via a 1/8-unit-load receiver input impedance and includes fail-safe receiver circuitry. Operating temperature ranges from 0°C to +70°C. The package measures 3mm × 3mm × 1.1mm and is surface-mountable.

Datasheet Summary
Powered by GS/AI

The MAX1486CUB+T is a software-selectable half-/full-duplex RS-485/RS-422 transceiver in a 10-pin µMAX package, designed for low-power serial communication in space-constrained applications. It supports data rates up to 12Mbps with non-slew-rate-limited drivers, operates from a single 5V supply, and draws 300µA quiescent current. The device allows up to 256 transceivers on the bus via a 1/8-unit-load receiver input impedance and includes fail-safe receiver circuitry. Operating temperature ranges from 0°C to +70°C. The package measures 3mm × 3mm × 1.1mm and is surface-mountable.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MAX1486CUB+T
Interface Transceiver IC 710-MAX1486CUB+T
RS-422/RS-485 Interface IC Software-Selectable, Half-/Full-Duplex, Slew-Rate-Limited,12 Mbps, RS-485/RS-422 Transceivers in MAX Package Product overview: MAX1486CUB+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1486CUB+T can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC Software-Selectable, Half-/Full-Duplex, Slew-Rate-Limited,12Mbps, RS-485/RS-422 Transceivers in MAX Package Product overview: MAX1486CUB+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1486CUB+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX1486CUB+T
Product Name Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS2155GNB+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 686-DS3164 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
Interface Transceiver IC - 118-ESFP-GE-SX-MM850-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
SOIC Interface Transceiver IC - 702-DS2175SN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details