ERSAELECTRONICS PTE. LTD. +3.3V Interface Transceiver IC 710-MAX14841EATA+T

Description
RS-485 Interface IC 40Mbps, +3.3V, RS-485 Half-Duplex Transc Product overview: MAX14841EATA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14841EATA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-485 Interface IC 40Mbps, +3.3V, RS-485 Half-Duplex Transc Product overview: MAX14841EATA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14841EATA+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX14841E is a +3.3V, half-duplex RS-485 transceiver designed for high-speed communication up to 40Mbps, featuring a true fail-safe receiver that ensures a logic-high output when receiver inputs are open or shorted. It operates over a -40°C to +125°C ambient temperature range with a maximum junction temperature of +150°C. Available in an 8-pin TDFN-EP package measuring 3mm x 3mm or an 8-pin SO package, it includes ±20kV air gap and ±12kV contact discharge ESD protection per IEC 61000-4-2 and ±35kV HBM protection per JEDEC JS-001-2012. It consumes 1.5mA typical supply current and 10µA maximum shutdown current, with thermal shutdown at 160°C.

Datasheet Summary
Powered by GS/AI

The MAX14841E is a +3.3V, half-duplex RS-485 transceiver designed for high-speed communication up to 40Mbps, featuring a true fail-safe receiver that ensures a logic-high output when receiver inputs are open or shorted. It operates over a -40°C to +125°C ambient temperature range with a maximum junction temperature of +150°C. Available in an 8-pin TDFN-EP package measuring 3mm x 3mm or an 8-pin SO package, it includes ±20kV air gap and ±12kV contact discharge ESD protection per IEC 61000-4-2 and ±35kV HBM protection per JEDEC JS-001-2012. It consumes 1.5mA typical supply current and 10µA maximum shutdown current, with thermal shutdown at 160°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+3.3V Interface Transceiver IC
710-MAX14841EATA+T
+3.3V Interface Transceiver IC 710-MAX14841EATA+T
RS-485 Interface IC 40Mbps, +3.3V, RS-485 Half-Duplex Transc Product overview: MAX14841EATA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14841EATA+T can be used for catalog matching and distributor lookup.

RS-485 Interface IC 40Mbps, +3.3V, RS-485 Half-Duplex Transc Product overview: MAX14841EATA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14841EATA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX14841EATA+T
Product Name +3.3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 702-DS2175SN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details
Interface Transceiver IC - 702-DS21Q354 A4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4V ~ 5.5V
View Details
Quad 5V Interface Transceiver IC - 702-DS21Q554B+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details