The MAX1483CSA is a half-duplex, low-power RS-485/RS-422 transceiver operating from a single +5V supply, designed for up to 256 transceivers on a bus with 1/8-unit-load input impedance. It features slew-rate-limited drivers to reduce EMI and reflections, 20µA operating current, and a 0.1µA shutdown mode. The device includes driver short-circuit and thermal shutdown protection, and receiver fail-safe logic. It is packaged in an 8-pin SOIC, with an operating temperature range of 0°C to +70°C. Data rates are guaranteed up to 250kbps, and the receiver accepts a common-mode input voltage range of -7V to +12V.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MAX1483CSA from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1483CSA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX1483CSA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |