The MAX1480CCPI is a complete, isolated RS-485 transceiver in a 28-pin wide plastic DIP package, designed for half-duplex communication at data rates up to 250kbps. It features reduced-slew-rate drivers to minimize EMI and reflections, thermal shutdown protection, and a fail-safe receiver that ensures a defined output during open-circuit conditions. The device provides 1600VRMS (1 minute) or 2000VRMS (1 second) isolation between logic and transceiver sides, powered by a single +5V supply. It operates from 0°C to +70°C and meets all RS-485 specifications.
RS-422/RS-485 Interface IC Complete, Isolated RS-485/RS-422 Data In Product overview: MAX1480CCPI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1480CCPI+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX1480CCPI+ |
| Product Name | Isolated Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 2000 kbps |