ERSAELECTRONICS PTE. LTD. 3.3V 5V 35kV Interface Transceiver IC 710-MAX14783EASA+T

Description
RS-422/RS-485 Interface IC High-Speed 3.3V/5V RS-485/RS-422 Transceiver with 35kV HBM ESD Protection Product overview: MAX14783EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 35kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 35kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14783EASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC High-Speed 3.3V/5V RS-485/RS-422 Transceiver with 35kV HBM ESD Protection Product overview: MAX14783EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 35kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 35kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14783EASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX14783E is a half-duplex RS-485/RS-422 transceiver supporting 3V to 5.5V operation and data rates up to 42Mbps, with ±35kV HBM ESD protection per JEDEC JS-001-2012 and ±20kV air gap / ±12kV contact ESD protection per IEC 61000-4-2. It features true fail-safe receiver behavior, hot-swap capability, and shutdown current under 10µA. The MAX14783EASA+T variant is packaged in an 8-pin SOIC, operating over the -40°C to +85°C temperature range, with a thermal resistance of 132°C/W junction-to-ambient on a four-layer board.

Datasheet Summary
Powered by GS/AI

The MAX14783E is a half-duplex RS-485/RS-422 transceiver supporting 3V to 5.5V operation and data rates up to 42Mbps, with ±35kV HBM ESD protection per JEDEC JS-001-2012 and ±20kV air gap / ±12kV contact ESD protection per IEC 61000-4-2. It features true fail-safe receiver behavior, hot-swap capability, and shutdown current under 10µA. The MAX14783EASA+T variant is packaged in an 8-pin SOIC, operating over the -40°C to +85°C temperature range, with a thermal resistance of 132°C/W junction-to-ambient on a four-layer board.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V 35kV Interface Transceiver IC
710-MAX14783EASA+T
3.3V 5V 35kV Interface Transceiver IC 710-MAX14783EASA+T
RS-422/RS-485 Interface IC High-Speed 3.3V/5V RS-485/RS-422 Transceiver with 35kV HBM ESD Protection Product overview: MAX14783EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 35kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 35kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14783EASA+T can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC High-Speed 3.3V/5V RS-485/RS-422 Transceiver with 35kV HBM ESD Protection Product overview: MAX14783EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 35kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 35kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14783EASA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX14783EASA+T
Product Name 3.3V 5V 35kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS21Q55 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 565-AD22151YR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
TQFN Interface Transceiver IC - 684-MAX9597CTI+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.0V ~ 3.6V
Package Type Tube
View Details
3.3V Interface Transceiver IC - 118-AFBR-5803ATQZ-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details