ERSAELECTRONICS PTE. LTD. 3.3V 5V 35kV Interface Transceiver IC 710-MAX14782EASA+T

Description
RS-422/RS-485 Interface IC 500Kbps 3.3V to 5V RS-485/RS-422 Transceiver with 35kV HBM ESD Protection Product overview: MAX14782EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 35kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 35kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14782EASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC 500Kbps 3.3V to 5V RS-485/RS-422 Transceiver with 35kV HBM ESD Protection Product overview: MAX14782EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 35kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 35kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14782EASA+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX14782E is a half-duplex RS-485/RS-422 transceiver operating from 3.0V to 5.5V with a data rate up to 500kbps. It features integrated ±35kV HBM ESD protection per JEDEC JS-001-2012, ±20kV air gap and ±12kV contact ESD protection per IEC 61000-4-2, and ±4kV EFT immunity per IEC 61000-4-4. The device supports true fail-safe operation, hot-swap capability, and operates from -40°C to +125°C. It is available in 8-pin SO, TDFN-EP, and µMAX packages, with thermal resistance values specified for each. Shutdown current is maximally 10µA, and the transceiver supports up to 32 nodes on a bus.

Datasheet Summary
Powered by GS/AI

The MAX14782E is a half-duplex RS-485/RS-422 transceiver operating from 3.0V to 5.5V with a data rate up to 500kbps. It features integrated ±35kV HBM ESD protection per JEDEC JS-001-2012, ±20kV air gap and ±12kV contact ESD protection per IEC 61000-4-2, and ±4kV EFT immunity per IEC 61000-4-4. The device supports true fail-safe operation, hot-swap capability, and operates from -40°C to +125°C. It is available in 8-pin SO, TDFN-EP, and µMAX packages, with thermal resistance values specified for each. Shutdown current is maximally 10µA, and the transceiver supports up to 32 nodes on a bus.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V 35kV Interface Transceiver IC
710-MAX14782EASA+T
3.3V 5V 35kV Interface Transceiver IC 710-MAX14782EASA+T
RS-422/RS-485 Interface IC 500Kbps 3.3V to 5V RS-485/RS-422 Transceiver with 35kV HBM ESD Protection Product overview: MAX14782EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 35kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 35kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14782EASA+T can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC 500Kbps 3.3V to 5V RS-485/RS-422 Transceiver with 35kV HBM ESD Protection Product overview: MAX14782EASA+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 35kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 35kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX14782EASA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX14782EASA+T
Product Name 3.3V 5V 35kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-IB4-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Interface Transceiver IC - 702-DS21FF44 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 107-WL0F00039000QGAAASA00 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bag
View Details