ERSAELECTRONICS PTE. LTD. 15kV Interface Transceiver IC 710-MAX1406CAE+

Description
RS-232 Interface IC 15kV ESD-Protected, EMC Compliant, 230kbps, 3 Tx/3 Rx RS-232 IC Product overview: MAX1406CAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1406CAE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, EMC Compliant, 230kbps, 3 Tx/3 Rx RS-232 IC Product overview: MAX1406CAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1406CAE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX1406CAE+ is a 3-transmitter, 3-receiver RS-232 IC with ±15kV ESD protection per Human Body Model, ±8kV per IEC1000-4-2 Contact Discharge, and ±15kV per IEC1000-4-2 Air-Gap Discharge. It operates at data rates up to 230kbps and is packaged in a 16-pin SSOP. The device is pin-compatible with the MC145406 and features a flow-through pinout for easy board layout. It requires a +4.5V to +5.5V supply for logic and +10.8V to +13.2V for RS-232 levels, drawing less than 500µA in supply current with no load. It is specified for operation from 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The MAX1406CAE+ is a 3-transmitter, 3-receiver RS-232 IC with ±15kV ESD protection per Human Body Model, ±8kV per IEC1000-4-2 Contact Discharge, and ±15kV per IEC1000-4-2 Air-Gap Discharge. It operates at data rates up to 230kbps and is packaged in a 16-pin SSOP. The device is pin-compatible with the MC145406 and features a flow-through pinout for easy board layout. It requires a +4.5V to +5.5V supply for logic and +10.8V to +13.2V for RS-232 levels, drawing less than 500µA in supply current with no load. It is specified for operation from 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV Interface Transceiver IC
710-MAX1406CAE+
15kV Interface Transceiver IC 710-MAX1406CAE+
RS-232 Interface IC 15kV ESD-Protected, EMC Compliant, 230kbps, 3 Tx/3 Rx RS-232 IC Product overview: MAX1406CAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1406CAE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, EMC Compliant, 230kbps, 3 Tx/3 Rx RS-232 IC Product overview: MAX1406CAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1406CAE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX1406CAE+
Product Name 15kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 5V Interface Transceiver IC - 702-DS21352L+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 2048 kbps
View Details
Interface Transceiver IC - 702-DS21455+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-HT1-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details