The MAX13486EESA+ is a half-duplex RS-485/RS-422 transceiver with a 1/4-unit load receiver, enabling up to 128 devices on a bus, and a high-speed driver capable of 16 Mbps operation. It features ±15kV ESD protection on A and B pins, fail-safe circuitry, and hot-swap capability. Available in an 8-pin SO package measuring 2.0mm × 2.0mm footprint, it operates from -40°C to +85°C with a +5V supply and draws 4.5mA quiescent current. The device is compliant with EIA/TIA-485 standards and includes enhanced slew-rate limiting for error-free transmission.
RS-422/RS-485 Interface IC Half-Duplex RS-485/RS-422 Transceivers i Product overview: MAX13486EESA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13486EESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX13486EESA+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |