ERSAELECTRONICS PTE. LTD. -80V Interface Transceiver IC 710-MAX13444EASA+

Description
RS-485 Interface IC +/-80V Fault Protected RS-485 Half-Duplex Product overview: MAX13444EASA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -80V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13444EASA+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-485 Interface IC +/-80V Fault Protected RS-485 Half-Duplex Product overview: MAX13444EASA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -80V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13444EASA+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX13444E is a fail-safe RS-485/J1708 transceiver with ±80V fault protection and ±15kV ESD protection, designed for reliable communication in industrial and automotive environments. It features a reduced slew-rate driver enabling error-free transmission up to 250kbps, a true fail-safe receiver, and a 1/4-unit-load input impedance allowing up to 128 transceivers on a single bus. The device operates from a 5V supply, includes hot-swap capability, and is available in an 8-pin SO package. It is specified for operation from -40°C to +125°C and includes foldback current limiting and thermal shutdown for robust protection.

Datasheet Summary
Powered by GS/AI

The MAX13444E is a fail-safe RS-485/J1708 transceiver with ±80V fault protection and ±15kV ESD protection, designed for reliable communication in industrial and automotive environments. It features a reduced slew-rate driver enabling error-free transmission up to 250kbps, a true fail-safe receiver, and a 1/4-unit-load input impedance allowing up to 128 transceivers on a single bus. The device operates from a 5V supply, includes hot-swap capability, and is available in an 8-pin SO package. It is specified for operation from -40°C to +125°C and includes foldback current limiting and thermal shutdown for robust protection.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-80V Interface Transceiver IC
710-MAX13444EASA+
-80V Interface Transceiver IC 710-MAX13444EASA+
RS-485 Interface IC +/-80V Fault Protected RS-485 Half-Duplex Product overview: MAX13444EASA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -80V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13444EASA+ can be used for catalog matching and distributor lookup.

RS-485 Interface IC +/-80V Fault Protected RS-485 Half-Duplex Product overview: MAX13444EASA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -80V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13444EASA+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX13444EASA+
Product Name -80V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 565-AD22151YR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-NT2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details