The MAX13433EESD+ is a full-duplex RS-485 transceiver with a 16Mbps data rate and no slew-rate limiting, designed for multivoltage systems with a +3V to +5.5V supply and a +1.62V to VCC low-voltage logic interface. It operates over -40°C to +85°C and features ±30kV HBM and ±15kV IEC 61000-4-2 ESD protection on RS-485 I/O pins. The device is housed in a 14-pin SO package and supports up to 256 transceivers on a single bus. Thermal shutdown and hot-swap input structures are included. The part is RoHS-compliant and includes an exposed pad for thermal performance.
RS-485 Interface IC RS-485 Transceivers with Low-Voltage Log Product overview: MAX13433EESD+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13433EESD+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX13433EESD+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |