ERSAELECTRONICS PTE. LTD. 5V Interface Transceiver IC 710-MAX13086EASD+T

Description
RS-422/RS-485 Interface IC Full Duplex 16Mbps 5V RS-422/485 LD/Rcv Product overview: MAX13086EASD+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13086EASD+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC Full Duplex 16Mbps 5V RS-422/485 LD/Rcv Product overview: MAX13086EASD+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13086EASD+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX13086E is a +5.0V RS-485/RS-422 transceiver with one driver and one receiver, designed for full-duplex communication. It features ±15kV ESD protection per the Human Body Model, fail-safe circuitry ensuring a logic-high receiver output during bus faults, and hot-swap capability to prevent bus transients during power-up. The driver offers unlimited slew rate, enabling data rates up to 16Mbps. It operates over the automotive temperature range of -40°C to +125°C, has a 1/8-unit load receiver input impedance supporting up to 256 transceivers on the bus, and is available in a 14-pin SO package. Supply current is 1.2mA to 1.8mA when unloaded with drivers disabled.

Datasheet Summary
Powered by GS/AI

The MAX13086E is a +5.0V RS-485/RS-422 transceiver with one driver and one receiver, designed for full-duplex communication. It features ±15kV ESD protection per the Human Body Model, fail-safe circuitry ensuring a logic-high receiver output during bus faults, and hot-swap capability to prevent bus transients during power-up. The driver offers unlimited slew rate, enabling data rates up to 16Mbps. It operates over the automotive temperature range of -40°C to +125°C, has a 1/8-unit load receiver input impedance supporting up to 256 transceivers on the bus, and is available in a 14-pin SO package. Supply current is 1.2mA to 1.8mA when unloaded with drivers disabled.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Interface Transceiver IC
710-MAX13086EASD+T
5V Interface Transceiver IC 710-MAX13086EASD+T
RS-422/RS-485 Interface IC Full Duplex 16Mbps 5V RS-422/485 LD/Rcv Product overview: MAX13086EASD+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13086EASD+T can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC Full Duplex 16Mbps 5V RS-422/485 LD/Rcv Product overview: MAX13086EASD+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13086EASD+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX13086EASD+T
Product Name 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 107-WL0F0007000A8GAAASA00 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bag
View Details
Quad 3.3V BGA Interface Transceiver IC - 702-DS21Q354B+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details