ERSAELECTRONICS PTE. LTD. +5.0V -15kV Interface Transceiver IC 710-MAX13081ECSA+

Description
RS-422/RS-485 Interface IC +5.0V, +/-15kV ESD-Protected, Fail-Safe, H Product overview: MAX13081ECSA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5.0V, -15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5.0V, -15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13081ECSA+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-422/RS-485 Interface IC +5.0V, +/-15kV ESD-Protected, Fail-Safe, H Product overview: MAX13081ECSA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5.0V, -15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5.0V, -15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13081ECSA+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX13081E is a +5.0V RS-485/RS-422 transceiver with ±15kV ESD protection, fail-safe receiver, and hot-swap capability, designed for full-duplex communication. It features a 1/8-unit load receiver input impedance, supporting up to 256 transceivers on a single bus. The device operates from -40°C to +125°C and is available in an 8-pin SO package. It draws 1.2mA to 1.8mA supply current when unloaded or with drivers disabled, and includes a shutdown mode consuming 2.8µA to 10µA. ESD protection complies with the Human Body Model (±15kV) and IEC 61000-4-2 (±6kV contact discharge).

Datasheet Summary
Powered by GS/AI

The MAX13081E is a +5.0V RS-485/RS-422 transceiver with ±15kV ESD protection, fail-safe receiver, and hot-swap capability, designed for full-duplex communication. It features a 1/8-unit load receiver input impedance, supporting up to 256 transceivers on a single bus. The device operates from -40°C to +125°C and is available in an 8-pin SO package. It draws 1.2mA to 1.8mA supply current when unloaded or with drivers disabled, and includes a shutdown mode consuming 2.8µA to 10µA. ESD protection complies with the Human Body Model (±15kV) and IEC 61000-4-2 (±6kV contact discharge).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+5.0V -15kV Interface Transceiver IC
710-MAX13081ECSA+
+5.0V -15kV Interface Transceiver IC 710-MAX13081ECSA+
RS-422/RS-485 Interface IC +5.0V, +/-15kV ESD-Protected, Fail-Safe, H Product overview: MAX13081ECSA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5.0V, -15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5.0V, -15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13081ECSA+ can be used for catalog matching and distributor lookup.

RS-422/RS-485 Interface IC +5.0V, +/-15kV ESD-Protected, Fail-Safe, H Product overview: MAX13081ECSA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5.0V, -15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5.0V, -15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13081ECSA+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX13081ECSA+
Product Name +5.0V -15kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-AFBR-57R5APZ-NC2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Interface Transceiver IC - 702-DS26303LN-120+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Quad 5V Interface Transceiver IC - 702-DS21Q554B+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details