ERSAELECTRONICS PTE. LTD. -80V Interface Transceiver IC 710-MAX13051ESA+

Description
CAN Interface IC +/-80V Fault-Protected CAN Transceiver wit Product overview: MAX13051ESA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -80V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13051ESA+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAN Interface IC +/-80V Fault-Protected CAN Transceiver wit Product overview: MAX13051ESA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -80V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13051ESA+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX13051ESA+ is a ±80V fault-protected CAN transceiver with autobaud in an 8-pin SO package, designed for industrial network applications requiring overvoltage protection. It supports data rates up to 1Mbps in high-speed mode and adjustable slew rates up to 500kbps in slope-control mode, with a low-power standby mode consuming 25µA. The device features ±6kV ESD protection, a common-mode input range exceeding ±12V, and a dominant timeout function to prevent bus lockup. It operates from -40°C to +85°C and meets the ISO 11898 standard. Thermal shutdown activates at +165°C with 13°C hysteresis.

Datasheet Summary
Powered by GS/AI

The MAX13051ESA+ is a ±80V fault-protected CAN transceiver with autobaud in an 8-pin SO package, designed for industrial network applications requiring overvoltage protection. It supports data rates up to 1Mbps in high-speed mode and adjustable slew rates up to 500kbps in slope-control mode, with a low-power standby mode consuming 25µA. The device features ±6kV ESD protection, a common-mode input range exceeding ±12V, and a dominant timeout function to prevent bus lockup. It operates from -40°C to +85°C and meets the ISO 11898 standard. Thermal shutdown activates at +165°C with 13°C hysteresis.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-80V Interface Transceiver IC
710-MAX13051ESA+
-80V Interface Transceiver IC 710-MAX13051ESA+
CAN Interface IC +/-80V Fault-Protected CAN Transceiver wit Product overview: MAX13051ESA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -80V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13051ESA+ can be used for catalog matching and distributor lookup.

CAN Interface IC +/-80V Fault-Protected CAN Transceiver wit Product overview: MAX13051ESA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -80V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX13051ESA+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX13051ESA+
Product Name -80V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Interface Transceiver IC - 118-MT9101A-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
SOIC Interface Transceiver IC - 683-DS21T07S - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube/Rail
View Details
3.3V Interface Transceiver IC - 702-DS26303L-75+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details